IC AMP CLASS AB QUAD 75W DBS27P Product overview: TDA8594J/N1 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 75W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8594J/N1 can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class AB DBS27P
Manufacturer: NXP
Win Source Part Number: 899433-TDA8594J/N1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Amplifier IC 4-Channel (Quad) Class AB DBS27P
Package: Tube
Package: 27-SIP, Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: TDA859
Categories: Integrated Circuits (ICs)
Case / Package: DBS27P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 456
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC AMP CLASS AB QUAD 75W DBS27P
IC AMP CLASS AB QUAD 75W DBS27P
Amplifier IC 4-Channel (Quad) Class AB DBS27P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-TDA8594J/N1 | TDA8594J/N1-ND | 899433-TDA8594J/N1 | TDA8594J/N1 | TDA8594J/N1 | TDA8594J/N1 |
| Product Name | Quad 75W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA8594J/N1 | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Package Type | Tube | SIP; 27-SIP, Formed Leads | DBS27P | 27-SIP, Formed Leads | SIP; 27-SIP, Formed Leads | |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts |