IC AMP AUDIO PWR 75W QUAD 27SIL Product overview: TDA8591J from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 75W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 75W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8591J can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 212761-TDA8591J
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 75W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 27-DBS
Dimension: 27-SIP, Formed Leads
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA8591J | 212761-TDA8591J |
| Product Name | Quad 75W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA8591J |
| Package Type | Tube/Rail | 27-DBS |