Amplifier IC 4-Channel (Quad) Class AB 37-PDBS
Manufacturer: NXP
Win Source Part Number: 899431-TDA8588AJ/N3,
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 4-Channel (Quad) Class AB
Package: Tube
Package: 37-SSIP Formed Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: TDA858
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TDA8588AJ/N3, 935275781112, TDA8588AJ/N3-ND
IC AMP CLASS AB QUAD 87W 37DBS Product overview: TDA8588AJ/N3,112 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 87W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 87W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8588AJ/N3,112
IC AMP CLASS AB QUAD 87W 37DBS
IC AMP CLASS AB QUAD 87W 37DBS
Amplifier IC 4-Channel (Quad) Class AB 37-PDBS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TDA8588AJ/N3,112-ND | 899431-TDA8588AJ/N3,112 | 742-TDA8588AJ/N3,112 | TDA8588AJ/N3,112 | TDA8588AJ/N3,112 | TDA8588AJ/N3,112 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA8588AJ/N3,112 | Quad 87W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | |||
| Output Power | 87 watts | 87 watts | 87 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB |