Amplifier IC 4-Channel (Quad) Class B DBS23P
Amplifier IC 4-Channel (Quad) Class B DBS23P
IC AMP CLASS B QUAD 35W DBS23P
IC AMP CLASS B QUAD 35W DBS23P
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TDA8568Q/N3C,112-ND | TDA8568Q/N3C,112 | TDA8568Q/N3C,112 | TDA8568Q/N3C,112 |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | |
| Output Power | 35 watts | 35 watts | 35 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class B | Class B |