Amplifier IC 2-Channel (Stereo) Class B 13-PDBS
Manufacturer: NXP
Win Source Part Number: 796593-TDA8563Q/N2/S
Packaging: Tube
Type: Class B
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Package: 13-SIP Formed Leads
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 6 V ~ 18 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 55W x 2 @ 2 Ohm
Family Name: TDA8563
Categories: Integrated Circuits (ICs)
Manufacturer Package: 13-PDBS
Alternative Parts (Cross-Reference): TDA8563Q/N2/S10,112;
Introduction Date: May 01, 1994
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC AMP CLASS B STEREO 55W 13PDBS Product overview: TDA8563Q/N2/S10,11 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8563Q/N2/S10,
Amplifier IC 2-Channel (Stereo) Class B 13-PDBS
IC AMP CLASS B STEREO 55W 13PDBS
IC AMP CLASS B STEREO 55W 13PDBS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 568-1145-5-ND | 796593-TDA8563Q/N2/S10,11 | 742-TDA8563Q/N2/S10,11 | TDA8563Q/N2/S10,11 | TDA8563Q/N2/S10,11 | TDA8563Q/N2/S10,11 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA8563Q/N2/S10,11 | 55W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | ||
| Output Power | 55 watts | 55 watts | 55 watts | 55 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class B | Class B | Class B |