Amplifier IC 2-Channel (Stereo) Class B 13-PDBS
IC AMP CLASS B STEREO 55W 13PDBS
Amplifier IC 2-Channel (Stereo) Class B 13-PDBS
IC AMP CLASS B STEREO 55W 13PDBS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 568-3482-5-ND | TDA8563AQ/N2,112 | TDA8563AQ/N2,112 | TDA8563AQ/N2,112 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts | |
| Output Power | 55 watts | 55 watts | 55 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class B | Class B |