NXP Semiconductors DIP Digital-to-Analog Converter IC TDA8444P/N4

Description
IC DAC 6-BIT I2C 16-DIP Product overview: TDA8444P/N4 from NXP Semiconductors is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, DIP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TDA8444P/N4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 6-BIT I2C 16-DIP Product overview: TDA8444P/N4 from NXP Semiconductors is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, DIP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TDA8444P/N4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Digital-to-Analog Converter IC - 701-TDA8444P/N4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Digital-to-Analog Converter IC
701-TDA8444P/N4
DIP Digital-to-Analog Converter IC 701-TDA8444P/N4
IC DAC 6-BIT I2C 16-DIP Product overview: TDA8444P/N4 from NXP Semiconductors is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, DIP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TDA8444P/N4 can be used for catalog matching and distributor lookup.

IC DAC 6-BIT I2C 16-DIP Product overview: TDA8444P/N4 from NXP Semiconductors is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, DIP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TDA8444P/N4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TDA8444P/N4
047954-TDA8444P/N4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TDA8444P/N4 047954-TDA8444P/N4
Manufacturer: NXP Win Source Part Number: 047954-TDA8444P/N4 Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 6 Data Interface: I2C Reference Type: External Number of D/A Converters: 6 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C Case / Package: 16-DIP Analog Supply Voltage: 4.5 V to 13.2 V Digital Supply Voltage: 4.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 047954-TDA8444P/N4
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 6
Data Interface: I2C
Reference Type: External
Number of D/A Converters: 6
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C
Case / Package: 16-DIP
Analog Supply Voltage: 4.5 V to 13.2 V
Digital Supply Voltage: 4.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-TDA8444P/N4 047954-TDA8444P/N4
Product Name DIP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TDA8444P/N4
Interface Type I2C I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1898938P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 14
Resolution 12 bits
View Details
8bit 6ch D/A converter - BH2228FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
3 suppliers