Manufacturer: NXP
Win Source Part Number: 053489-TDA8425
Packaging: Tube/Rail
Specifications: 86dB
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-DIP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 053489-TDA8425 |
| Product Name | Audio Special Purpose - TDA8425 |
| Supply Voltage (VS) | 10.8 to 13.2 volts |