The TDA8425 is a monolithic bipolar integrated stereo audio processor designed for hi-fi audio and television sound applications. It features digital control via the I²C-bus, allowing for flexible audio management. Key functionalities include a source and mode selector for two stereo channels, options for pseudo stereo, spatial stereo, linear stereo, and forced mono modes. The device also provides volume and balance control, as well as bass, treble, and mute controls. The TDA8425 operates with a supply voltage range of 10.8V to 13.2V and can handle input signals up to 13.2V. It has a total harmonic distortion (THD) of 0.05% and a signal plus noise-to-noise ratio of 86 dB, ensuring high audio quality. The device is packaged in a 20-lead dual in-line plastic package (SOT146), making it suitable for various circuit board designs. This product is ideal for engineers looking for a reliable audio processing solution in their projects.
Manufacturer: NXP
Win Source Part Number: 1106637-TDA8425/V7,1
Packaging: Tube/Rail
Specifications: 86dB
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-DIP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 2 Channel 20-DIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1106637-TDA8425/V7,112 | TDA8425/V7,112 |
| Product Name | Audio Special Purpose - TDA8425/V7,112 | Audio Special Purpose |
| Supply Voltage (VS) | 10.8 to 13.2 volts | 10.8 to 13.2 volts |