Manufacturer: NXP
Win Source Part Number: 796586-TDA8356/N6,11
Series: *
Packaging: Tube
Mounting Style: Through Hole
Package: 9-SIP
Part Status: Obsolete(EOL)
Family Name: TDA8356/N6,112
Categories: Integrated Circuits (ICs)
Manufacturer Package: 9-SIL
Introduction Date: July 13, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC DC COUPLED V-DEFL 9SIL
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | TDA8356/N6,112-ND | 796586-TDA8356/N6,112 | TDA8356/N6,112 | TDA8356/N6,112 |
| Product Name | Specialized ICs | Specialized ICs - TDA8356/N6,112 | Specialized ICs | Specialized ICs |