IC TUNER DGTL CBL STB 40HVQFN Product overview: TDA8271AHN/C1557 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA8271AHN/C1557
Win Source Part Number: 1098923-TDA8271AHN/C
Category: RF/IF and RFID>RF Receivers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): TDA8271AHN/C1557TDA8
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 2156-TDA8271AHN/C155
RoHS Status: Not applicable
IC TUNER DGTL CBL STB 40HVQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-TDA8271AHN/C1557 | 1098923-TDA8271AHN/C1557 | TDA8271AHN/C1557 | TDA8271AHN/C1557 |
| Product Name | Rf Receiver | RF/IF and RFID - RF Receivers | RF Receivers | RF and Wireless - RF Receivers |
| Package Type | Bulk |