Manufacturer: NXP
Win Source Part Number: 105417-TDA7073A/N4,1
Packaging: Tube/Rail
Features: Slew Rate Controlled
Applications: DC Motors, General Purpose
Mounting: Through Hole
Fault Protection: ESD, Over Temperature, Short Circuit
Voltage - Load: 3 V to 18 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 18 V
Channel Output Current: 600mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Half Bridge (4) Driver DC Motors, General Purpose 16-DIP
Half Bridge (4) Driver DC Motors, General Purpose 16-DIP
IC HALF BRIDGE DRVR 600MA 16DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 105417-TDA7073A/N4,112 | 568-3590-5-ND | TDA7073A/N4,112 | TDA7073A/N4,112 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - TDA7073A/N4,112 | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 18 to 3 volts |
| Package Type | DIP; 16-DIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube; Tube/Rail; Other | Tube | Tube; Tube; Other | Tube; Tube; Other |