NXP Semiconductors 1.1W Audio Amplifier TDA7052AT/N2

Description
IC AMP AUDIO 1.1W MONO AB 8SOIC Product overview: TDA7052AT/N2 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7052AT/N2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP AUDIO 1.1W MONO AB 8SOIC Product overview: TDA7052AT/N2 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7052AT/N2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.1W Audio Amplifier - 742-TDA7052AT/N2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1W Audio Amplifier
742-TDA7052AT/N2
1.1W Audio Amplifier 742-TDA7052AT/N2
IC AMP AUDIO 1.1W MONO AB 8SOIC Product overview: TDA7052AT/N2 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7052AT/N2 can be used for catalog matching and distributor lookup.

IC AMP AUDIO 1.1W MONO AB 8SOIC Product overview: TDA7052AT/N2 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7052AT/N2 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TDA7052AT/N2 - 091200-TDA7052AT/N2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA7052AT/N2
091200-TDA7052AT/N2
Linear - Linear - Amplifiers - Audio - TDA7052AT/N2 091200-TDA7052AT/N2
Manufacturer: NXP Win Source Part Number: 091200-TDA7052AT/N2 Packaging: Reel - TR Type: Class AB Features: Depop, Mute, Short-Circuit and Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 550mW x 1 @ 16 Ohm Family Name: TDA7052AT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 18 V Alternative Parts (Cross-Reference): TS34119CS; U4083B-MFP; NJM2135V; Introduction Date: July 01, 1994 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 091200-TDA7052AT/N2
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 550mW x 1 @ 16 Ohm
Family Name: TDA7052AT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 18 V
Alternative Parts (Cross-Reference): TS34119CS; U4083B-MFP; NJM2135V;
Introduction Date: July 01, 1994
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TDA7052AT/N2 091200-TDA7052AT/N2
Product Name 1.1W Audio Amplifier Linear - Linear - Amplifiers - Audio - TDA7052AT/N2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data