Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000684-TDA7052A/N2
Length: 25.4 mm
Voltage: 12 V
Mounting: SMD (SMT)
Height: 6.35 mm
Bandwidth: 20 kHz
Weight: 453.59237 mg
Number of Channels: 1
Number of Pins: 8
Output Power: 1.1 W
Width: 6.35 mm
Categories: Linear - Amplifiers - Audio
Case / Package: SOT-97
Alternative Parts (Cross-Reference): TDA7052A/N2TDA7052AN
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Load Impedance: 8 Ω
IC, Amp, Audio, Vol Control 1W Product overview: TDA7052A/N2 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA7052A/N2 can be used for catalog matching and distributor lookup.
IC, AUDIO AMPLIFIER, 1.1W, DIP-8; Amplifier Class:-; No. of Channels:1 Channel; Output Power:1.1W; Supply Voltage Range:4.5V to 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1000684-TDA7052A/N2 | 742-TDA7052A/N2 | 07WX3492 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA7052A/N2 | 1W Audio Amplifier | Ic, Audio Amplifier, 1.1W, Dip-8; Amplifier Class Nxp |
| RoHS Compliant | RoHS | RoHS | RoHS |
| Bandwidth | 0.0200 MHz | 0.0200 MHz | |
| Output Power | 1.1 watts | 1.1 watts | |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 C (-40 F) |