Manufacturer: ST-Ericsson Inc
Win Source Part Number: 215902-TDA7021T/V4
Category: RF/IF and RFID
Family: RF Receivers
Packaging: Reel(TR)
Package: 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 16-SOIC
Operating Supply Voltage: 1.8 V ~ 6 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 6.3mA
Antenna Connector: PCB, Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 215902-TDA7021T/V4 |
| Product Name | RF/IF and RFID |
| Interface | PCB, Surface Mount |