Manufacturer: NXP
Win Source Part Number: 053094-TDA6120Q
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 47MHz
Slew Rate: 10 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: DBS13P
Operating Supply Current: 45mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC AMP VIDEO OUT 47MHZ DBS13P Product overview: TDA6120Q from NXP Semiconductors is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MHZ. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 47MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TDA6120Q can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 053094-TDA6120Q | 737-TDA6120Q |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - TDA6120Q | 47MHZ Video Amps And Module |
| Package Type | DBS13P | Tube/Rail |