IC AMP VIDEO OUT 47MHZ DBS13P Product overview: TDA6120 from NXP Semiconductors is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MHZ. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 47MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TDA6120 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 053093-TDA6120
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 47MHz
Slew Rate: 10 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: DBS13P
Operating Supply Current: 45mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-TDA6120 | 053093-TDA6120 |
| Product Name | 47MHZ Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - TDA6120 |
| Bandwidth | 47 MHz |