IC AMP VIDEO OUT 16MHZ DBS9MPF Product overview: TDA6111Q from NXP Semiconductors is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 16MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TDA6111Q can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 053091-TDA6111Q
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 16MHz
Slew Rate: 3000 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: DBS9MPF
Operating Supply Current: 9mA
Channel Output Current: 10A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-TDA6111Q | 053091-TDA6111Q |
| Product Name | 16MHZ Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - TDA6111Q |
| Bandwidth | 16 MHz |