Manufacturer: NXP
Win Source Part Number: 362159-TDA6103Q
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 3
Mounting: Through Hole
-3db Bandwidth: 7.5MHz
Slew Rate: 1600 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SOT111BE
Operating Supply Current: 9.25mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC AMP TRPL VIDEO OUT SOT111BE Product overview: TDA6103Q from NXP Semiconductors is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-TDA6103Q can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 362159-TDA6103Q | 737-TDA6103Q |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - TDA6103Q | Video Amps And Module |
| Package Type | SOT; SOT111BE | Tube/Rail |