NXP Semiconductors PMIC - PMIC - Motor Drivers, Controllers - TDA5145T TDA5145T

Description
Manufacturer: NXP Win Source Part Number: 212740-TDA5145T Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 2.5A Voltage - Load: 1.7 V to 16 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 212740-TDA5145T Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 2.5A Voltage - Load: 1.7 V to 16 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - TDA5145T - 212740-TDA5145T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TDA5145T
212740-TDA5145T
PMIC - PMIC - Motor Drivers, Controllers - TDA5145T 212740-TDA5145T
Manufacturer: NXP Win Source Part Number: 212740-TDA5145T Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 2.5A Voltage - Load: 1.7 V to 16 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-SSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 212740-TDA5145T
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 2.5A
Voltage - Load: 1.7 V to 16 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Driver IC - 744-TDA5145T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-TDA5145T
Motor Driver IC 744-TDA5145T
IC MOTOR DRIVER PAR 24SSOP Product overview: TDA5145T from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TDA5145T can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 24SSOP Product overview: TDA5145T from NXP Semiconductors is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TDA5145T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 212740-TDA5145T 744-TDA5145T
Product Name PMIC - PMIC - Motor Drivers, Controllers - TDA5145T Motor Driver IC
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data