NXP Semiconductors Power Management IC TDA3608TH/N3C,512

Description
IC MULT VOLT REG W/SWITCH 20HSOP Product overview: TDA3608TH/N3C,512 from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TDA3608TH/N3C,51 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULT VOLT REG W/SWITCH 20HSOP Product overview: TDA3608TH/N3C,512 from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TDA3608TH/N3C,51 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
761-TDA3608TH/N3C,512
Power Management IC 761-TDA3608TH/N3C,512
IC MULT VOLT REG W/SWITCH 20HSOP Product overview: TDA3608TH/N3C,512 from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TDA3608TH/N3C,51 2 can be used for catalog matching and distributor lookup.

IC MULT VOLT REG W/SWITCH 20HSOP Product overview: TDA3608TH/N3C,512 from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TDA3608TH/N3C,512 can be used for catalog matching and distributor lookup.

Supplier's Site
Power Management - Specialized - TDA3608TH/N3C,512-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
TDA3608TH/N3C,512-ND
Power Management - Specialized TDA3608TH/N3C,512-ND
Processor PMIC 20-HSOP

Processor PMIC 20-HSOP

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - TDA3608TH/N3C,512 - 128866-TDA3608TH/N3C,512 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TDA3608TH/N3C,512
128866-TDA3608TH/N3C,512
PMIC - PMIC - Power Management - Specialized - TDA3608TH/N3C,512 128866-TDA3608TH/N3C,512
Manufacturer: NXP Win Source Part Number: 128866-TDA3608TH/N3C ,512 Packaging: Tube/Rail Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-HSOP Supply Voltage - Operating: 9.5 V to 18 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 128866-TDA3608TH/N3C,512
Packaging: Tube/Rail
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-HSOP
Supply Voltage - Operating: 9.5 V to 18 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 761-TDA3608TH/N3C,512 TDA3608TH/N3C,512-ND 128866-TDA3608TH/N3C,512
Product Name Power Management IC Power Management - Specialized PMIC - PMIC - Power Management - Specialized - TDA3608TH/N3C,512
Package Type Other; Tube/Rail SOIC; Other; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" Other; 20-HSOP
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Management IC - 779-SI3402-B-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers