Manufacturer: NXP
Win Source Part Number: 361897-TDA3602
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 3
Output Type: Fixed
Control Features: Reset
Output Current: 250mA, 140mA, 50mA
Output Voltage: 8.5V, 5V, 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 9-SIL MPF
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 8.5V, 5V, 5V
Dropout Voltage-Max: 0.4V @ 250mA, 1.2V @ 140mA (Typ), 0.4V @ 50mA
Operating Supply Current: 360μA
PSRR: 60dB (200Hz)
Protection Features: Load Dump, Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC REG LDO 8.5V/5V 9SIL Product overview: TDA3602 from NXP Semiconductors is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 8.5V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.5V, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TDA3602 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 361897-TDA3602 | 699-TDA3602 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TDA3602 | 8.5V 5V LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed | Fixed |
| Package Type | Other; 9-SIL MPF | Other; Tube/Rail |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |