Manufacturer: NXP
Win Source Part Number: 053086-TDA2616Q
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TA)
Case / Package: 9-PDBS
Dimension: 9-SIP Formed Leads
Supply Voltage - Operating: 15 V to 42 V, ±7.5 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC AMP AUDIO PWR 15W HIFI 9SIL Product overview: TDA2616Q from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2616Q can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 053086-TDA2616Q | 742-TDA2616Q |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA2616Q | 15W Audio Amplifier |
| Supply Voltage (VS) | 15 to 42 volts |