NXP Semiconductors 8W Audio Amplifier TDA2615

Description
IC AMP AUDIO PWR 8W STER AB 9SIL Product overview: TDA2615 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2615 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP AUDIO PWR 8W STER AB 9SIL Product overview: TDA2615 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2615 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8W Audio Amplifier - 742-TDA2615 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Audio Amplifier
742-TDA2615
8W Audio Amplifier 742-TDA2615
IC AMP AUDIO PWR 8W STER AB 9SIL Product overview: TDA2615 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2615 can be used for catalog matching and distributor lookup.

IC AMP AUDIO PWR 8W STER AB 9SIL Product overview: TDA2615 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2615 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TDA2615 - 212737-TDA2615 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA2615
212737-TDA2615
Linear - Linear - Amplifiers - Audio - TDA2615 212737-TDA2615
Manufacturer: NXP Win Source Part Number: 212737-TDA2615 Packaging: Tube/Rail Type: Class AB Features: Depop, Mute, Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 8W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 150°C (TA) Case / Package: 9-SIL MPF Dimension: 9-SIP Exposed Tab Supply Voltage - Operating: 15 V to 42 V, ±7.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 212737-TDA2615
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 8W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TA)
Case / Package: 9-SIL MPF
Dimension: 9-SIP Exposed Tab
Supply Voltage - Operating: 15 V to 42 V, ±7.5 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TDA2615 212737-TDA2615
Product Name 8W Audio Amplifier Linear - Linear - Amplifiers - Audio - TDA2615
Operating Temperature -25 to 150 C (-13 to 302 F) -25 to 150 C (-13 to 302 F)
Unlock Full Specs
to access all available technical data