Manufacturer: NXP
Win Source Part Number: 1265963-TDA2614
Family Name: TDA2614
Manufacturer Homepage: www.nxp.com
Introduction Date: July 01, 1994
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Audio Amp Speaker 1-CH Mono 14W Class-AB 9-Pin(9+Tab) SIL9MPF / 6 W hi-fi audio power amplifier Product overview: TDA2614 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14W, 6 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 14W, 6 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA2614 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1265963-TDA2614 | 742-TDA2614 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA2614 | 14W 6 W Audio Amplifier |