NXP Semiconductors 60W Audio Amplifier TDA1565TH/N1

Description
IC AMP AUDIO PWR 60W STER 20HSOP Product overview: TDA1565TH/N1 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1565TH/N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP AUDIO PWR 60W STER 20HSOP Product overview: TDA1565TH/N1 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1565TH/N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60W Audio Amplifier - 742-TDA1565TH/N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60W Audio Amplifier
742-TDA1565TH/N1
60W Audio Amplifier 742-TDA1565TH/N1
IC AMP AUDIO PWR 60W STER 20HSOP Product overview: TDA1565TH/N1 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1565TH/N1 can be used for catalog matching and distributor lookup.

IC AMP AUDIO PWR 60W STER 20HSOP Product overview: TDA1565TH/N1 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1565TH/N1 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TDA1565TH/N1 - 047942-TDA1565TH/N1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA1565TH/N1
047942-TDA1565TH/N1
Linear - Linear - Amplifiers - Audio - TDA1565TH/N1 047942-TDA1565TH/N1
Manufacturer: NXP Win Source Part Number: 047942-TDA1565TH/N1 Packaging: Reel - TR Type: Class AB Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 60W x 2 @ 2 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-HSOP Dimension: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supply Voltage - Operating: 6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 047942-TDA1565TH/N1
Packaging: Reel - TR
Type: Class AB
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 60W x 2 @ 2 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HSOP
Dimension: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 6 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TDA1565TH/N1 047942-TDA1565TH/N1
Product Name 60W Audio Amplifier Linear - Linear - Amplifiers - Audio - TDA1565TH/N1
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data