NXP Semiconductors 22W Audio Amplifier TDA1558Q

Description
IC AMP AUDIO PWR 22W STER 17SIL Product overview: TDA1558Q from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1558Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP AUDIO PWR 22W STER 17SIL Product overview: TDA1558Q from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1558Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22W Audio Amplifier - 742-TDA1558Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22W Audio Amplifier
742-TDA1558Q
22W Audio Amplifier 742-TDA1558Q
IC AMP AUDIO PWR 22W STER 17SIL Product overview: TDA1558Q from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1558Q can be used for catalog matching and distributor lookup.

IC AMP AUDIO PWR 22W STER 17SIL Product overview: TDA1558Q from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1558Q can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TDA1558Q - 053085-TDA1558Q - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA1558Q
053085-TDA1558Q
Linear - Linear - Amplifiers - Audio - TDA1558Q 053085-TDA1558Q
Manufacturer: NXP Win Source Part Number: 053085-TDA1558Q Packaging: Tube/Rail Type: Class B Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 2-Channel (Stereo) or 4-Channel (Quad) Max Output Power x Channels @ Load: 22W x 2 @ 4 Ohm; 11W x 4 @ 2 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: DBS17P Dimension: 17-SIP Formed Leads Supply Voltage - Operating: 6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 053085-TDA1558Q
Packaging: Tube/Rail
Type: Class B
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load: 22W x 2 @ 4 Ohm; 11W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: DBS17P
Dimension: 17-SIP Formed Leads
Supply Voltage - Operating: 6 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TDA1558Q 053085-TDA1558Q
Product Name 22W Audio Amplifier Linear - Linear - Amplifiers - Audio - TDA1558Q
Package Type Tube/Rail DBS17P
Unlock Full Specs
to access all available technical data