IC AMP B MONO/STEREO 22W 20HSOP Product overview: TDA1519CTH/N3,518 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1519CTH/N3,51
Manufacturer: NXP
Win Source Part Number: 796521-TDA1519CTH/N3
Packaging: Reel package
Type: Class B
Operating Temperature Range: -25°C ~ 150°C (TJ)
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 6 V ~ 17.5 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 22W x 1 @ 4 Ohm; 11W x 2 @ 2 Ohm
Family Name: TDA1519C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-HSOP
Alternative Parts (Cross-Reference): TDA1519CTH/N3,112; TDA1519CTH/N3,118; TDA1519CTH; TDA1519CTH/N3;
Introduction Date: October 16, 1998
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class B 20-HSOP
IC AMP B MONO/STEREO 22W 20HSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class B 20-HSOP
IC AMP B MONO/STEREO 22W 20HSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA1519CTH/N3,518 | 796521-TDA1519CTH/N3,518 | TDA1519CTH/N3,518-ND | TDA1519CTH/N3,518 | TDA1519CTH/N3,518 | TDA1519CTH/N3,518 |
| Product Name | 22W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA1519CTH/N3,518 | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) | -25 to 150 C (-13 to 302 F) |
| Package Type | Tape & Reel (TR) | SOIC; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | SOIC; 20-SOIC (0.433\", 11.00mm Width) Exposed Pad | ||
| Supply Voltage (VS) | 6 to 17.5 volts | 6 to 17.5 volts | 17.5 to 6 volts | 6 to 17.5 volts |