12 W BTL or 2 x 6 W stereo car radio power amplifier Product overview: TDA1519B from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 W, 6 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 12 W, 6 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1519B can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1265867-TDA1519B
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA1519B | 1265867-TDA1519B |
| Product Name | 12 W 6 W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA1519B |