Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class B 9-SIL MPF
Manufacturer: NXP
Win Source Part Number: 936293-TDA1519B/N2,1
Features: Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class B 9-SIL MPF
Package: 9-SIP Exposed Tab
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: TDA151
Categories: Integrated Circuits (ICs)
Case / Package: 9-SIL MPF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 22
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 568-1129-5, TDA1519BU, 954-TDA1519B/N2112, 935015210112
IC AMP CLSS B MONO/STER 12W 9SIL Product overview: TDA1519B/N2,112 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 12W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1519B/N2,112 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class B 9-SIL MPF
IC AMP CLSS B MONO/STER 12W 9SIL
IC AMP CLSS B MONO/STER 12W 9SIL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 568-1129-5-ND | 936293-TDA1519B/N2,112 | 742-TDA1519B/N2,112 | TDA1519B/N2,112 | TDA1519B/N2,112 | TDA1519B/N2,112 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDA1519B/N2,112 | 12W Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | |||
| Output Power | 12 watts | 12 watts | 12 watts | |||
| Operation Class | Class B | Class B | Class B |