NXP Semiconductors 12W Audio Amplifier TDA1519

Description
IC AMP AUDIO PWR 12W STER 9SIL Product overview: TDA1519 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 12W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1519 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP AUDIO PWR 12W STER 9SIL Product overview: TDA1519 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 12W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1519 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12W Audio Amplifier - 742-TDA1519 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12W Audio Amplifier
742-TDA1519
12W Audio Amplifier 742-TDA1519
IC AMP AUDIO PWR 12W STER 9SIL Product overview: TDA1519 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 12W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1519 can be used for catalog matching and distributor lookup.

IC AMP AUDIO PWR 12W STER 9SIL Product overview: TDA1519 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 12W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1519 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TDA1519 - 215834-TDA1519 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA1519
215834-TDA1519
Linear - Linear - Amplifiers - Audio - TDA1519 215834-TDA1519
Manufacturer: NXP Win Source Part Number: 215834-TDA1519 Packaging: Tube/Rail Type: Class B Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 12W x 1 @ 8 Ohm; 6W x 2 @ 4 Ohm Family Name: TDA1519 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 9-SIL MPF Dimension: 9-SIP Exposed Tab Supply Voltage - Operating: 6 V to 18 V Alternative Parts (Cross-Reference): NTE1396; TDA2004R; Introduction Date: May 01, 1992 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 215834-TDA1519
Packaging: Tube/Rail
Type: Class B
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 12W x 1 @ 8 Ohm; 6W x 2 @ 4 Ohm
Family Name: TDA1519
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 9-SIL MPF
Dimension: 9-SIP Exposed Tab
Supply Voltage - Operating: 6 V to 18 V
Alternative Parts (Cross-Reference): NTE1396; TDA2004R;
Introduction Date: May 01, 1992
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TDA1519 215834-TDA1519
Product Name 12W Audio Amplifier Linear - Linear - Amplifiers - Audio - TDA1519
Package Type Tube/Rail 9-SIL MPF
Unlock Full Specs
to access all available technical data