Manufacturer: NXP
Win Source Part Number: 212728-TDA1516BQ
Packaging: Tube/Rail
Type: Class B
Features: Differential Inputs, Mute, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 22W x 1 @ 3.2 Ohm; 12W x 2 @ 1.6 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 13-PDBS
Dimension: 13-SIP Formed Leads
Supply Voltage - Operating: 6 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC AMP AUDIO PWR 22W STER 13SIL Product overview: TDA1516BQ from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 22W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA1516BQ can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 212728-TDA1516BQ | 742-TDA1516BQ |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA1516BQ | 22W Audio Amplifier |
| Supply Voltage (VS) | 6 to 18 volts |