Manufacturer: NXP
Win Source Part Number: 100255-TDA1308T/N2,1
Packaging: Cut Reel
Type: Class AB
Features: Depop, Short-Circuit Protection
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 80mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 7 V, ±1.5 V to 3.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SO
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SO
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SO
IC AMP CLASS AB STEREO 80MW 8SO
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SO
IC AMP CLASS AB STEREO 80MW 8SO
Audio Power Amplifier, -40 C, SOIC, 85 C RoHS Compliant: Yes
Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
Product Number | 100255-TDA1308T/N2,115 | 568-11063-2-ND | TDA1308T/N2,115 | TDA1308T/N2,115 | TDA1308T/N2,115 | 47T2457 |
Product Name | Linear - Linear - Amplifiers - Audio - TDA1308T/N2,115 | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Power Amplifier, -40 C, Soic, 85 C Rohs Compliant Nxp |
Supply Voltage (VS) | 3 to 7 volts | 3 to 7 volts | 3 to 3.5 volts | 3.5 to 3 volts | ||
Output Power | 0.0800 watts | 0.0800 watts | 0.0800 watts | 0.0800 watts | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Operation Class | Class A; Class AB | Class AB | Class AB |