NXP Semiconductors Embedded - Microprocessors T2081NSE8MQB

Description
QORIQ 64B POWER ARCH 8X 1.2GHZ
Datasheet
Description
QORIQ 64B POWER ARCH 8X 1.2GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microprocessors - T2081NSE8MQB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
T2081NSE8MQB
Embedded - Microprocessors T2081NSE8MQB
QORIQ 64B POWER ARCH 8X 1.2GHZ

QORIQ 64B POWER ARCH 8X 1.2GHZ

Supplier's Site Datasheet
Microprocessors - T2081NSE8MQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
T2081NSE8MQB
Microprocessors T2081NSE8MQB
PowerPC e6500 Microprocessor IC QorIQ T2 4 Core, 64-Bit 1.2GHz 896-FCPBGA (25x25)

PowerPC e6500 Microprocessor IC QorIQ T2 4 Core, 64-Bit 1.2GHz 896-FCPBGA (25x25)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
T2081NSE8MQB
Integrated Circuits (ICs) - Embedded - Microprocessors T2081NSE8MQB
IC MPU QORIQ T2 1.2GHZ 896FCPBGA

IC MPU QORIQ T2 1.2GHZ 896FCPBGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number T2081NSE8MQB T2081NSE8MQB T2081NSE8MQB
Product Name Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family PowerPC; PowerPC e6500 PowerPC e6500 PowerPC; PowerPC e6500
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1802EZCED3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM1808 Sitara Processor - AM1808BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details