The Quarktwin Technology Ltd. T1042NSE7WQB is a 64-bit microprocessor based on the e5500 Power Architecture core, capable of operating at frequencies up to 1.5 GHz. It features four single-threaded cores, providing enhanced performance for mixed control and data plane applications such as routers, switches, and embedded computing. The processor supports a maximum of 64 GB of addressable memory and includes a tightly coupled cache hierarchy with 32 KB L1, 256 KB L2 per core, and 256 KB shared L3 cache. The T1042NSE7WQB integrates advanced Data Path Acceleration Architecture (DPAA) for efficient scheduling and management of network traffic, along with hardware accelerators for cryptography and buffer management. It also supports hardware-assisted virtualization, allowing for efficient resource allocation and management in virtualized environments. The processor includes multiple high-speed interfaces, such as PCI Express, SATA, and USB, as well as an integrated gigabit Ethernet switch with support for VLAN and QoS processing. This microprocessor is suitable for applications in enterprise equipment, service provider networks, and industrial computing, offering a high level of integration that simplifies board design and reduces overall system costs.
PowerPC e5500 Microprocessor IC QorIQ T1 4 Core, 64-Bit 1.5GHz 780-FCPBGA (23x23)
Manufacturer: NXP
Win Source Part Number: 935888-T1042NSE7WQB
Series: QorIQ T1
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e5500 Microprocessor IC series 4 Core, 64-Bit 1.5GHz 780-FCPBGA (23x23)
Core Processor: PowerPC e5500
Speed: 1.5GHz
Package: 780-FBGA, FCBGA
Package: Tray
Family Name: T1042NSE7
Categories: Integrated Circuits (ICs)
Case / Package: 780-FCPBGA (23x23)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU QORIQ T1 1.5GHZ 780FCPBGA Product overview: T1042NSE7WQB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.5GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-T1042NSE7WQB can be used for catalog matching and distributor lookup.
PowerPC e5500 Microprocessor IC QorIQ T1 4 Core, 64-Bit 1.5GHz 780-FCPBGA (23x23)
IC MPU QORIQ T1 1.5GHZ 780FCPBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | T1042NSE7WQB-ND | 935888-T1042NSE7WQB | 694-T1042NSE7WQB | T1042NSE7WQB | T1042NSE7WQB |
| Product Name | Microprocessors | Embedded - Embedded - Microprocessors - T1042NSE7WQB | 1.5GHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 4 Core, 64-Bit | |||
| Microprocessor Family | PowerPC; PowerPC e5500 | QorIQ T1042 | PowerPC e5500 | PowerPC; PowerPC e5500 | |
| Package Type | Other; 780-FBGA, FCBGA | P-BGA; Other; 780-FCPBGA (23x23) | Other; Tray | BGA; Other; 780-FBGA, FCBGA | |
| Pin Count | 780 | 780 |