IC MPU QORIQ T1 1.2GHZ 525FCPBGA Product overview: T1023NSN7MQA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.2GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-T1023NSN7MQA can be used for catalog matching and distributor lookup.
QORIQ 2XCPU 64-BIT PWR ARCH 1.
PowerPC e5500 Microprocessor IC QorIQ T1 2 Core, 64-Bit 1.2GHz 525-FCPBGA (19x19)
IC MPU QORIQ T1 1.2GHZ 525FCPBGA
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-T1023NSN7MQA | T1023NSN7MQA | T1023NSN7MQA | T1023NSN7MQA |
| Product Name | 1.2GHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Microprocessor Family | QorIQ T1023 | PowerPC; PowerPC e5500 | PowerPC e5500 | PowerPC; PowerPC e5500 |
| Supply Voltage | 1 V | |||
| Package Type | Other; Tray | BGA; Other; 525-FBGA, FCBGA | ||
| Pin Count | 525 |