NXP Semiconductors Sensors, Transducers - Motion Sensors - Accelerometers SX2532KVWT1

Description
Win Source Part Number: 1097519-SX2532KVWT1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Package: Tape & Reel (TR) Standard Package: 1,000 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Base Product Number: SX2532
Request a Quote
Description
Win Source Part Number: 1097519-SX2532KVWT1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Package: Tape & Reel (TR) Standard Package: 1,000 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Base Product Number: SX2532
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1097519-SX2532KVWT1
Sensors, Transducers - Motion Sensors - Accelerometers 1097519-SX2532KVWT1
Win Source Part Number: 1097519-SX2532KVWT1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Package: Tape & Reel (TR) Standard Package: 1,000 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: NXP USA Inc. Base Product Number: SX2532

Win Source Part Number: 1097519-SX2532KVWT1
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Package: Tape & Reel (TR)
Standard Package: 1,000
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NXP USA Inc.
Base Product Number: SX2532

Buy Now
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SX2532KVWT1
Sensors, Transducers - Motion Sensors - Accelerometers SX2532KVWT1
ACCELEROMETER

ACCELEROMETER

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers
Product Number 1097519-SX2532KVWT1 SX2532KVWT1
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 1201F-0100-276 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 4000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details