Win Source Part Number: 1256323-SSTVN16859BS
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tray
Standard Package: 1,300
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 13, 26
Supply Voltage: 2.3V ~ 2.7V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-HVQFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935276955157,SSTVN16
Base Product Number: SSTVN1
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 1256323-SSTVN16859BS,157 |
| Product Name | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Gate Type | Registered Buffer with SSTL_2 Compatible I/O for DDR |