NXP Semiconductors Logic - Logic - Specialty Logic - SSTUB32866EC/G SSTUB32866EC/G

Description
Manufacturer: NXP Win Source Part Number: 1260057-SSTUB32866EC /G Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1260057-SSTUB32866EC /G Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SSTUB32866EC/G - 1260057-SSTUB32866EC/G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTUB32866EC/G
1260057-SSTUB32866EC/G
Logic - Logic - Specialty Logic - SSTUB32866EC/G 1260057-SSTUB32866EC/G
Manufacturer: NXP Win Source Part Number: 1260057-SSTUB32866EC /G Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1260057-SSTUB32866EC/G
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
1.8 V Logic IC - 703-SSTUB32866EC/G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8 V Logic IC
703-SSTUB32866EC/G
1.8 V Logic IC 703-SSTUB32866EC/G
1.8 V 25-bit 1 : 1 or 14-bit 1 : 2 configurable registered buffer with parity for DDR2-800 RDIMM applications Product overview: SSTUB32866EC/G from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.8 V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUB32866EC/G can be used for catalog matching and distributor lookup.

1.8 V 25-bit 1 : 1 or 14-bit 1 : 2 configurable registered buffer with parity for DDR2-800 RDIMM applications Product overview: SSTUB32866EC/G from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.8 V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUB32866EC/G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1260057-SSTUB32866EC/G 703-SSTUB32866EC/G
Product Name Logic - Logic - Specialty Logic - SSTUB32866EC/G 1.8 V Logic IC
Gate Type Buffer/Driver; OR
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 4071BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 54H08DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details