NXP Semiconductors 1.8V 25BIT Logic IC SSTUA32866EC,551

Description
IC BUFFER 1.8V 25BIT SOT536 / 1:1, 1:2 Configurable Registered Buffer with Parity IC 96-LFBGA (13.5x5.5) Product overview: SSTUA32866EC,551 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 25BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.8V, 25BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUA32866EC,551 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUFFER 1.8V 25BIT SOT536 / 1:1, 1:2 Configurable Registered Buffer with Parity IC 96-LFBGA (13.5x5.5) Product overview: SSTUA32866EC,551 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 25BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.8V, 25BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUA32866EC,551 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V 25BIT Logic IC - 703-SSTUA32866EC,551 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 25BIT Logic IC
703-SSTUA32866EC,551
1.8V 25BIT Logic IC 703-SSTUA32866EC,551
IC BUFFER 1.8V 25BIT SOT536 / 1:1, 1:2 Configurable Registered Buffer with Parity IC 96-LFBGA (13.5x5.5) Product overview: SSTUA32866EC,551 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 25BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.8V, 25BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUA32866EC,551 can be used for catalog matching and distributor lookup.

IC BUFFER 1.8V 25BIT SOT536 / 1:1, 1:2 Configurable Registered Buffer with Parity IC 96-LFBGA (13.5x5.5) Product overview: SSTUA32866EC,551 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 25BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.8V, 25BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTUA32866EC,551 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256336-SSTUA32866EC,551 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256336-SSTUA32866EC,551
Integrated Circuits (ICs) - Logic - Specialty Logic 1256336-SSTUA32866EC,551
Win Source Part Number: 1256336-SSTUA32866EC ,551 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tray Standard Package: 285 Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7V ~ 2V Package / Case: 96-LFBGA Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935279441551,SSTUA32 866EC-S,SSTUA32866EC -S Base Product Number: SSTUA3 Product Status: Obsolete

Win Source Part Number: 1256336-SSTUA32866EC,551
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tray
Standard Package: 285
Mounting: SMD (SMT)
Number of Bits: 25, 14
Supply Voltage: 1.7V ~ 2V
Package / Case: 96-LFBGA
Supplier Device Package: 96-LFBGA (13.5x5.5)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935279441551,SSTUA32866EC-S,SSTUA32866EC-S
Base Product Number: SSTUA3
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SSTUA32866EC,551 1256336-SSTUA32866EC,551
Product Name 1.8V 25BIT Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-5430DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Logic - Gates and Inverters - 29L8340 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details