Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096243-SSL5255TE/1Y
Topology: Buck-Boost
Number of Channels: 1
Number of Pins: 8
Categories: OEM Parts( S )
Max Input Voltage: 16 V
Alternative Parts (Cross-Reference): SSL5255TE/1YSSL5255T
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 160 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 9.9 V
Nominal Input Voltage (DC): 15 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096243-SSL5255TE/1Y |
| Product Name | OEM Parts - OEM Parts ( S ) - SSL5255TE/1Y |