LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming SC-74
IC LED DRIVER OFFL SC74 Product overview: SSL5031CTS/1X from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL5031CTS/1X can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253422-SSL5031CTS/1
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: GreenChip™
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: Lighting
Standard Package: 3,000
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Voltage - Supply (Min): 9.5V
Voltage - Supply (Max): 16V
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -40°C ~ 160°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-11646-1,568-1164
Base Product Number: SSL50
IC LED DRIVER OFFL SC74
IC LED DRIVER OFFLINE 6TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 568-11646-2-ND | 137-SSL5031CTS/1X | 1253422-SSL5031CTS/1X | SSL5031CTS/1X | SSL5031CTS/1X |
| Product Name | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |