IC LED DRIVER RGLTR 2A SC74 Product overview: SSL5021BTS/1X from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL5021BTS/1X can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253421-SSL5021BTS/1
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: GreenChip™
Type: DC DC Regulator
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output / Channel: 2A (Switch)
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Voltage - Supply (Min): 9.5V
Voltage - Supply (Max): 16V
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -40°C ~ 160°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-11644-1,568-1164
Base Product Number: SSL50
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Dimming 2A (Switch) SC-74
IC LED DRIVER REGULATOR 2A 6TSOP
IC LED DRIVER RGLTR 2A SC74
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-SSL5021BTS/1X | 1253421-SSL5021BTS/1X | 568-11644-2-ND | SSL5021BTS/1X | SSL5021BTS/1X |
| Product Name | 2A LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 9.5 to 16 volts | 9.5 to 16 volts | 9.5 to 16 volts | ||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | SC-74, SOT-457 |