NXP Semiconductors Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers SSL5021BDB1205UL

Description
Win Source Part Number: 1283894-SSL5021BDB12 05UL Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Series: GreenChip™ Features: FET Switch Package: Bulk Standard Package: 1 Voltage - Output: 40V ~ 60V Voltage - Input: 85 ~ 140 VAC Current - Output / Channel: 93mA Supplied Contents: Board(s) Utilized IC / Part: SSL5021BTS Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Other Names: 568-11636,9353052725 98 Base Product Number: SSL50 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283894-SSL5021BDB12 05UL Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Series: GreenChip™ Features: FET Switch Package: Bulk Standard Package: 1 Voltage - Output: 40V ~ 60V Voltage - Input: 85 ~ 140 VAC Current - Output / Channel: 93mA Supplied Contents: Board(s) Utilized IC / Part: SSL5021BTS Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Other Names: 568-11636,9353052725 98 Base Product Number: SSL50 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283894-SSL5021BDB1205UL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283894-SSL5021BDB1205UL
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283894-SSL5021BDB1205UL
Win Source Part Number: 1283894-SSL5021BDB12 05UL Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Series: GreenChip™ Features: FET Switch Package: Bulk Standard Package: 1 Voltage - Output: 40V ~ 60V Voltage - Input: 85 ~ 140 VAC Current - Output / Channel: 93mA Supplied Contents: Board(s) Utilized IC / Part: SSL5021BTS Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: NXP USA Inc. Other Names: 568-11636,9353052725 98 Base Product Number: SSL50 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1283894-SSL5021BDB1205UL
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Series: GreenChip™
Features: FET Switch
Package: Bulk
Standard Package: 1
Voltage - Output: 40V ~ 60V
Voltage - Input: 85 ~ 140 VAC
Current - Output / Channel: 93mA
Supplied Contents: Board(s)
Utilized IC / Part: SSL5021BTS
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: NXP USA Inc.
Other Names: 568-11636,935305272598
Base Product Number: SSL50
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
LED Driver Evaluation Boards - 568-11636-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
568-11636-ND
LED Driver Evaluation Boards 568-11636-ND
SSL5021BTS 1, Non-Isolated Outputs LED Driver Evaluation Board

SSL5021BTS 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - SSL5021BDB1205UL - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
SSL5021BDB1205UL
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards SSL5021BDB1205UL
DEMO BD SSL5021 LED DVR 120V 6W

DEMO BD SSL5021 LED DVR 120V 6W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283894-SSL5021BDB1205UL 568-11636-ND SSL5021BDB1205UL
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2305130 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 448-CY3280-20X66-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Sensor, CapSense® Touch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PSA-5454+,CA1389,0.05-4 GHZ - TB-534-4+ - Mini-Circuits
Specs
Category Developement Board
View Details