NXP Semiconductors PMIC - PMIC - LED Drivers - SSL21101T SSL21101T

Description
Manufacturer: NXP Win Source Part Number: 066069-SSL21101T Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 51.2kHz to 122.9kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SO Maximum Supply Voltage: 25.5V Operating Input Voltage(Min): 13V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 066069-SSL21101T Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 51.2kHz to 122.9kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SO Maximum Supply Voltage: 25.5V Operating Input Voltage(Min): 13V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - SSL21101T - 066069-SSL21101T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SSL21101T
066069-SSL21101T
PMIC - PMIC - LED Drivers - SSL21101T 066069-SSL21101T
Manufacturer: NXP Win Source Part Number: 066069-SSL21101T Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 51.2kHz to 122.9kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SO Maximum Supply Voltage: 25.5V Operating Input Voltage(Min): 13V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 066069-SSL21101T
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 51.2kHz to 122.9kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SO
Maximum Supply Voltage: 25.5V
Operating Input Voltage(Min): 13V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-SSL21101T
LED Driver IC 137-SSL21101T
IC LED DRIVER OFFL SWITCHER 14SO Product overview: SSL21101T from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL21101T can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL SWITCHER 14SO Product overview: SSL21101T from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL21101T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 066069-SSL21101T 137-SSL21101T
Product Name PMIC - PMIC - LED Drivers - SSL21101T LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELPTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 863-2203-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 1200 milliamps
View Details
3 suppliers
BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-C408 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers