NXP Semiconductors Board Mount LED Drivers - SSL2101DB07,598 SSL2101DB07,598

Description
Manufacturer: NXP Win Source Part Number: 795442-SSL2101DB07,5 98 Features: Dimmable Voltage - Output: 15.6V Voltage - Input: 230VAC Supplied Contents: Board(s) Utilized IC / Part: SSL2101 Family Name: SSL2101DB07,598 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 415mA Introduction Date: March 04, 2009 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 795442-SSL2101DB07,5 98 Features: Dimmable Voltage - Output: 15.6V Voltage - Input: 230VAC Supplied Contents: Board(s) Utilized IC / Part: SSL2101 Family Name: SSL2101DB07,598 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 415mA Introduction Date: March 04, 2009 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - SSL2101DB07,598 - 795442-SSL2101DB07,598 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - SSL2101DB07,598
795442-SSL2101DB07,598
Board Mount LED Drivers - SSL2101DB07,598 795442-SSL2101DB07,598
Manufacturer: NXP Win Source Part Number: 795442-SSL2101DB07,5 98 Features: Dimmable Voltage - Output: 15.6V Voltage - Input: 230VAC Supplied Contents: Board(s) Utilized IC / Part: SSL2101 Family Name: SSL2101DB07,598 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 415mA Introduction Date: March 04, 2009 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 795442-SSL2101DB07,598
Features: Dimmable
Voltage - Output: 15.6V
Voltage - Input: 230VAC
Supplied Contents: Board(s)
Utilized IC / Part: SSL2101
Family Name: SSL2101DB07,598
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 415mA
Introduction Date: March 04, 2009
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 795442-SSL2101DB07,598
Product Name Board Mount LED Drivers - SSL2101DB07,598
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel High-Power Linear LED Driver With Individual PWM Control - A80804KETASR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
LED Drivers - 122218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 36 watts
Features Outdoor Rated
View Details
LED Lighting Drivers - BCR 401W H6327 - VAST STOCK CO., LIMITED
View Details
2 suppliers