NXP Semiconductors 2A LED Driver IC SSL1523P

Description
IC LED DRIVER OFFLINE 2A 8DIP Product overview: SSL1523P from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL1523P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFLINE 2A 8DIP Product overview: SSL1523P from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL1523P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A LED Driver IC
137-SSL1523P
2A LED Driver IC 137-SSL1523P
IC LED DRIVER OFFLINE 2A 8DIP Product overview: SSL1523P from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL1523P can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFLINE 2A 8DIP Product overview: SSL1523P from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-SSL1523P can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - SSL1523P - 212120-SSL1523P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - SSL1523P
212120-SSL1523P
PMIC - PMIC - LED Drivers - SSL1523P 212120-SSL1523P
Manufacturer: NXP Win Source Part Number: 212120-SSL1523P Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: Through Hole Frequency: 10kHz to 200kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 145°C (TJ) Case / Package: 8-DIP Maximum Supply Voltage: 276V Operating Input Voltage(Min): 80V Channel Output Current: 2A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 212120-SSL1523P
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: Through Hole
Frequency: 10kHz to 200kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 145°C (TJ)
Case / Package: 8-DIP
Maximum Supply Voltage: 276V
Operating Input Voltage(Min): 80V
Channel Output Current: 2A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-SSL1523P 212120-SSL1523P
Product Name 2A LED Driver IC PMIC - PMIC - LED Drivers - SSL1523P
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2331430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
BQ2012 NiCd/NiMH Gas Gauge With 1-Wire (DQ) Interface, 5 LED Drivers And Slow-Charge Control - BQ2012SN-D107TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers
LED Drivers - 1727-3556-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
4 suppliers