IC MCU 32BIT 8MB FLASH 416MAPBGA Product overview: SPC5777CDK3MME4R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 8MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 8MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5777CDK3MME4R
e200z7 MPC57xx Microcontroller IC 32-Bit Tri-Core 264MHz 8MB (8M x 8) FLASH 416-MAPBGA (27x27)
Win Source Part Number: 1263906-SPC5777CDK3M
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC57xx
Core Processor: e200z7
Speed: 264MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, EBI/EMI, Ethernet, FlexCANbus, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, Zipwire
Program Memory Size: 8MB (8M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 16b Sigma-Delta, eQADC
Oscillator Type: Internal
Package / Case: 416-BGA
Supplier Device Package: 416-MAPBGA (27x27)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 5A992C
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935368231518
Base Product Number: SPC5777
e200z7 MPC57xx Microcontroller IC 32-Bit Tri-Core 264MHz 8MB (8M x 8) FLASH 416-MAPBGA (27x27)
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch cores, 8MB Flash, 300 MHz, -40/+125degC, Automotive Grade, 416 MAP
IC MCU 32BIT 8MB FLASH 416MAPBGA
IC MCU 32BIT 8MB FLASH 416MAPBGA
IC MCU 32BIT 8MB FLASH 416MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5777CDK3MME4R | SPC5777CDK3MME4R-ND | 1263906-SPC5777CDK3MME4R | SPC5777CDK3MME4R | SPC5777CDK3MME4R | SPC5777CDK3MME4R | SPC5777CDK3MME4R | SPC5777CDK3MME4R |
| Product Name | 32-bit 32BIT 8MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit | |
| Clock Speed | 264 MHz | 264 MHz | 264 MHz | 264 MHz | 264 MHz | 264 MHz | ||
| RAM | 512 KB | 512 KB | 8000 KB | 512 KB | 512 KB | 512 KB | ||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | 3 to 5.5 volts |