NXP Semiconductors Embedded - Embedded - Microcontrollers - SPC5748GHK0AMMJ6 SPC5748GHK0AMMJ6

Description
Manufacturer: NXP Win Source Part Number: 897047-SPC5748GHK0AM MJ6 Series: MPC57xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 256-MAPPBGA (17x17) Core Processor: e200z2, e200z4, e200z4 Speed: 80MHz/160MHz Package: Tray Package: 256-LBGA Mounting: Surface Mount Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG Peripherals: DMA, LVD, POR, WDT Number of I/O: 178 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH Data Converters: A/D 80x10b, 64x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5748 Categories: Integrated Circuits (ICs) Case / Package: 256-MAPPBGA (17x17) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 897047-SPC5748GHK0AM MJ6 Series: MPC57xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 256-MAPPBGA (17x17) Core Processor: e200z2, e200z4, e200z4 Speed: 80MHz/160MHz Package: Tray Package: 256-LBGA Mounting: Surface Mount Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG Peripherals: DMA, LVD, POR, WDT Number of I/O: 178 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH Data Converters: A/D 80x10b, 64x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5748 Categories: Integrated Circuits (ICs) Case / Package: 256-MAPPBGA (17x17) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5748GHK0AMMJ6 - 897047-SPC5748GHK0AMMJ6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5748GHK0AMMJ6
897047-SPC5748GHK0AMMJ6
Embedded - Embedded - Microcontrollers - SPC5748GHK0AMMJ6 897047-SPC5748GHK0AMMJ6
Manufacturer: NXP Win Source Part Number: 897047-SPC5748GHK0AM MJ6 Series: MPC57xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 256-MAPPBGA (17x17) Core Processor: e200z2, e200z4, e200z4 Speed: 80MHz/160MHz Package: Tray Package: 256-LBGA Mounting: Surface Mount Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG Peripherals: DMA, LVD, POR, WDT Number of I/O: 178 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH Data Converters: A/D 80x10b, 64x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5748 Categories: Integrated Circuits (ICs) Case / Package: 256-MAPPBGA (17x17) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 897047-SPC5748GHK0AMMJ6
Series: MPC57xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 256-MAPPBGA (17x17)
Core Processor: e200z2, e200z4, e200z4
Speed: 80MHz/160MHz
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 178
Program Memory Size: 6MB (6M x 8)
Program Memory Type: FLASH
Data Converters: A/D 80x10b, 64x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC5748
Categories: Integrated Circuits (ICs)
Case / Package: 256-MAPPBGA (17x17)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
 - SPC5748GHK0AMMJ6 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, E200Z4 CPU, 160MHz, CMOS, PBGA256

RISC Microcontroller, 32-Bit, FLASH, E200Z4 CPU, 160MHz, CMOS, PBGA256

Supplier's Site Datasheet
32-bit 32BIT 6MB Embedded Microcontroller MCU - 685-SPC5748GHK0AMMJ6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 6MB Embedded Microcontroller MCU
685-SPC5748GHK0AMMJ6
32-bit 32BIT 6MB Embedded Microcontroller MCU 685-SPC5748GHK0AMMJ6
IC MCU 32BIT 6MB FLSH 256MAPPBGA Product overview: SPC5748GHK0AMMJ6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 6MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 6MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5748GHK0AMMJ6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 6MB FLSH 256MAPPBGA Product overview: SPC5748GHK0AMMJ6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 6MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 6MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5748GHK0AMMJ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC5748GHK0AMMJ6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5748GHK0AMMJ6-ND
Microcontrollers SPC5748GHK0AMMJ6-ND
e200z2, e200z4, e200z4 MPC57xx Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 256-MAPPBGA (17x17)

e200z2, e200z4, e200z4 MPC57xx Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 256-MAPPBGA (17x17)

Buy Now Datasheet
Microcontrollers - SPC5748GHK0AMMJ6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5748GHK0AMMJ6
Microcontrollers SPC5748GHK0AMMJ6
IC MCU 32BIT 6MB FLSH 256MAPPBGA

IC MCU 32BIT 6MB FLSH 256MAPPBGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5748GHK0AMMJ6
32-bit Microcontrollers - MCU SPC5748GHK0AMMJ6
32-bit Microcontrollers - MCU Ultra reliable MCU with vast peripherals, 3 cores, security module, 6MB Flash, 768k RAM, 256BGA

32-bit Microcontrollers - MCU Ultra reliable MCU with vast peripherals, 3 cores, security module, 6MB Flash, 768k RAM, 256BGA

Buy Now Datasheet
Microcontrollers - SPC5748GHK0AMMJ6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5748GHK0AMMJ6
Microcontrollers SPC5748GHK0AMMJ6
e200z2, e200z4, e200z4 MPC57xx Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 256-MAPPBGA (17x17)

e200z2, e200z4, e200z4 MPC57xx Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 256-MAPPBGA (17x17)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5748GHK0AMMJ6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5748GHK0AMMJ6
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5748GHK0AMMJ6
IC MCU 32BIT 6MB FLSH 256MAPPBGA

IC MCU 32BIT 6MB FLSH 256MAPPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 897047-SPC5748GHK0AMMJ6 SPC5748GHK0AMMJ6 685-SPC5748GHK0AMMJ6 SPC5748GHK0AMMJ6-ND SPC5748GHK0AMMJ6 SPC5748GHK0AMMJ6 SPC5748GHK0AMMJ6 SPC5748GHK0AMMJ6
Product Name Embedded - Embedded - Microcontrollers - SPC5748GHK0AMMJ6 32-bit 32BIT 6MB Embedded Microcontroller MCU Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Tri-Core 32 Bit
Clock Speed 160 MHz 160 MHz 160 MHz 160 MHz 160 MHz
RAM 6000 KB 768 KB 768 KB 768 KB 768 KB 768 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers