Win Source Part Number: 1263888-SPC5747CBK0A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC57xx
Core Processor: e200z2, e200z4
Speed: 80MHz, 160MHz
Standard Package: 200
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 129
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
RAM Size: 768K x 8
Data Converters: A/D 48x10b, 16x12b
Oscillator Type: Internal
Package / Case: 176-LQFP Exposed Pad
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.15V ~ 5.5V
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Other Names: 568-SPC5747CBK0ACKU6
Base Product Number: SPC5747
IC MCU 32BIT 4MB FLASH 176LQFP Product overview: SPC5747CBK0ACKU6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5747CBK0ACKU6
e200z2, e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 80MHz, 160MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
e200z2, e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 80MHz, 160MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
32-bit Microcontrollers - MCU DUAL CORE, 4M FLASH, 512
IC MCU 32BIT 4MB FLASH 176LQFP
IC MCU 32BIT 4MB FLASH 176LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263888-SPC5747CBK0ACKU6 | 685-SPC5747CBK0ACKU6 | 568-SPC5747CBK0ACKU6-ND | SPC5747CBK0ACKU6 | SPC5747CBK0ACKU6 | SPC5747CBK0ACKU6 | SPC5747CBK0ACKU6 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 4MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | ||
| Clock Speed | 160 MHz | 160 MHz | 80 MHz | 160 MHz | 160 MHz | ||
| RAM | 4000 KB | 512 KB | 512 KB | 512 KB | 768 KB | ||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | ||||
| Supply Voltage | 3.15 to 5.5 volts | 3.15 to 5.5 volts | 3.15 to 5.5 volts | 5.5 to 3.15 volts |